Search
Filters

DA2J10100L

Part No :
DA2J10100L
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
Rectifier Diode Switching 80V 0.1A 3ns 2-Pin SMini2-F5-B T/R / DIODE GEN PURP 80V 100MA SMINI2
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
335+
€0.1300
€43.667
800+
€0.1090
€86.900
1,240+
€0.1050
€130.385
1,695+
€0.1030
€173.809
2,195+
€0.0990
€217.450
2,915+
€0.0900
€260.913
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,000 pieces
MOQ: 335 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Capacitance @ Vr, F 1.2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SMini2-F5-B
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 013579-DA2J10100L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Family Name DA2J101
Introduction Date December 02, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life

The Panasonic DA2J10100L is a Standard diodes, encapsulated in SMini2-F5-B Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 80V and 1.2V @ 100mA, separately. The highest operating temperature of the DA2J10100L is 150°C (Max). It can deliver 100mA (DC) average rectified current and 100nA @ 75V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Capacitance @ Vr, F 1.2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SMini2-F5-B
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 013579-DA2J10100L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Family Name DA2J101
Introduction Date December 02, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DA2J10100L
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
DA2J10100L Price

DA2J10100L Datasheet
DA2J10100L Application

DA2J10100L Replacement
DA2J10100L Pdf

DA2J10100L Pinout
DA2J10100L Image

DA2J10100L Picture
DA2J10100L In Stock

DA2J10100L Distributor
DA2J10100L Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TECHNICAL SPECIFICATIONS OF TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 170V 275V P600
330
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/4 RS232 FULL 24SOIC
114
OPTOISOLATR 5.3KV 2CH TRANS 8SMD
37
2.5V/3.3V TWO INPUT , 1GHz LVTTL/CMOS-TO-LVPECL 1:4 FANOUT BUFFER/TRANSLATOR
4
IC RF TXRX+MCU 802.15.4 32-WFQFN
43

Top Sellers