The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DSEI60-12A

Part No DSEI60-12A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 52A TO247AD
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
Pricing & Ordering $1.902 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3180
$50.996
53+
$1.9020
$100.806
82+
$1.8420
$151.044
113+
$1.7830
$201.479
146+
$1.7240
$251.704
195+
$1.5450
$301.275
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,941 pieces
MOQ: 22 pcs
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
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 52A
Voltage - Forward (Vf) (Max) @ If 2.55V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 2.2mA @ 1200V
Mounting Through Hole
Case / Package TO-247AD
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 203459-DSEI60-12A
Family Name DSEI60-12A
Introduction Date October 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
60EPS12;  RURG50120;  RHRG50120;  

Description

The IXYS 203459-DSEI60-12A is a high-performance, through-hole mounted diode that is perfect for use in high voltage applications. With a maximum DC reverse voltage of 1200V and an average rectified current of 52A, this diode is capable of handling high power loads. The fast recovery speed of 200mA (Io) makes it an ideal choice for applications that require quick switching. It is a popular product with a high demand and a 53% fake threat in the open market. The supply and demand status is balanced, making it easily available.