Search
Filters

DSR01S30SL,L3F

DIODE SCHOTTKY 30V 100MA SL2
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,000 In Stock
The Toshiba Semiconductor and Storage DSR01S30SL,L3F is a Schottky diodes, encapsulated in SL2 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 620mV @ 100mA, separately. The highest operating temperature of the DSR01S30SL,L3F is 125°C (Max). It can deliver 100mA average rectified current and 700nA @ 30V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 620mV @ 100mA
Current - Reverse Leakage @ Vr 700nA @ 30V
Capacitance @ Vr, F 8.2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SL2
Operating Temperature - Junction 125°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 119001-DSR01S30SL,L3F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 620mV @ 100mA
Current - Reverse Leakage @ Vr 700nA @ 30V
Capacitance @ Vr, F 8.2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SL2
Operating Temperature - Junction 125°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 119001-DSR01S30SL,L3F
DSR01S30SL,L3F Price

DSR01S30SL,L3F Datasheet
DSR01S30SL,L3F Application

DSR01S30SL,L3F Replacement
DSR01S30SL,L3F Pdf

DSR01S30SL,L3F Pinout
DSR01S30SL,L3F Image

DSR01S30SL,L3F Picture
DSR01S30SL,L3F In Stock

DSR01S30SL,L3F Distributor
DSR01S30SL,L3F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 40QFN
37
RELAY GEN PURPOSE 4PDT 1A 24V
15
IC MCU 8BIT 8KB FLASH 20TSSOP
500
VARISTOR 22V 250A 4032
35550
64 Megabit (4M x 16-bit ) CMOS 3.0 Volt-only, Uniform Sector Flash Memory
5535