EGL41B-E3/96

Part No :
EGL41B-E3/96
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 100V 1A DO213AB
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
Unit Price
Ext. Price
18+
$2.8840
$51.912
42+
$2.4010
$100.842
65+
$2.3320
$151.580
89+
$2.2630
$201.407
114+
$2.1940
$250.116
151+
$1.9870
$300.037
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 18 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-213AB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 001378-EGL41B-E3/96
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Vishay EGL41B-E3/96 is a Standard diodes, encapsulated in DO-213AB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1V @ 1A, separately. The highest operating temperature of the EGL41B-E3/96 is -65°C to 175°C. It can deliver 1A average rectified current and 5μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-213AB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 001378-EGL41B-E3/96
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EGL41B-E3/96
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
EGL41B-E3/96 Price

EGL41B-E3/96 Datasheet
EGL41B-E3/96 Application

EGL41B-E3/96 Replacement
EGL41B-E3/96 Pdf

EGL41B-E3/96 Pinout
EGL41B-E3/96 Image

EGL41B-E3/96 Picture
EGL41B-E3/96 In Stock

EGL41B-E3/96 Distributor
EGL41B-E3/96 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
810
LOW NOISE 150mA LDO REGULATOR  
1020
0402 1.8 pF 50V ±0.05 pF Tolerance C0G SMT Multilayer Ceramic Capacitor
2363
IC MCU 32BIT 1MB FLASH 176LQFP
72
CAP FILM 3300PF 5% 400VDC 2DIP
1480
8-BIT PROGRAMMABLE HIGH SPEED ABSOLUTE MAGNETIC ROTARY ENCODER
840
Trans MOSFET N-CH 250V 14A 3-Pin(2+Tab) D2PAK T/R
800

Top Sellers