We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ES1DHE3/5AT

Part No : ES1DHE3/5AT
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 1A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
480+
€0.095
€45.360
1,125+
€0.080
€90.113
1,745+
€0.077
€135.063
2,410+
€0.075
€180.027
3,090+
€0.073
€225.261
4,110+
€0.066
€270.027
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,000 pieces can ship immediately
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 920mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 095603-ES1DHE3/5AT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
The Vishay ES1DHE3/5AT is a Standard diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 920mV @ 1A, separately. The highest operating temperature of the ES1DHE3/5AT is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 920mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 095603-ES1DHE3/5AT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ES1DHE3/5AT
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
ES1DHE3/5AT Price

ES1DHE3/5AT Datasheet
ES1DHE3/5AT Application

ES1DHE3/5AT Replacement
ES1DHE3/5AT Pdf

ES1DHE3/5AT Pinout
ES1DHE3/5AT Image

ES1DHE3/5AT Picture
ES1DHE3/5AT In Stock

ES1DHE3/5AT Distributor
ES1DHE3/5AT Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
High Voltage Silicon Diode
1200
IC DRIVER HI/LO SIDE 600V 14-DIP
1
IC SWITCH QUAD SPST 16SOIC
23