Search
Filters

FERD15S50DJF-TR

Part No : FERD15S50DJF-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 50V 15A POWERFLAT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 480mV @ 10A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 650μA @ 50V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 115008-FERD15S50DJF-TR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The STMicroelectronics FERD15S50DJF-TR is a Standard diodes, encapsulated in PowerFlat (5x6) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 480mV @ 10A, separately. The highest operating temperature of the FERD15S50DJF-TR is 150°C (Max). It can deliver 15A average rectified current and 650μA @ 50V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 480mV @ 10A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 650μA @ 50V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 115008-FERD15S50DJF-TR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FERD15S50DJF-TR
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
FERD15S50DJF-TR Price

FERD15S50DJF-TR Datasheet
FERD15S50DJF-TR Application

FERD15S50DJF-TR Replacement
FERD15S50DJF-TR Pdf

FERD15S50DJF-TR Pinout
FERD15S50DJF-TR Image

FERD15S50DJF-TR Picture
FERD15S50DJF-TR In Stock

FERD15S50DJF-TR Distributor
FERD15S50DJF-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SRAM 72KBIT 12NS 100TQFP
240
FIXED IND 10UH 10MA 1.7 OHM SMD
1200
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
1520
CT CONN MT REC ASSY 2P BLACK
1800
SURFACE MOUNT SILICON ZENER DIODES
1600
Digital transistors (built-in resistors)
1450
PNP Silicon Epitaxial Transistors
100

Top Sellers