The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FES16JT-E3/45

Part No FES16JT-E3/45
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 16A TO220AC
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
Pricing & Ordering $0.576 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
65+
$0.8010
$52.065
155+
$0.6570
$101.835
240+
$0.6370
$152.880
325+
$0.6160
$200.200
420+
$0.5960
$250.320
565+
$0.5340
$301.710
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,100 pieces
MOQ: 65 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 16A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 111771-FES16JT-E3/45
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

The Vishay FES16JT-E3/45 is a standard diode that is used in various applications. This diode has a maximum DC reverse voltage of 600V and an average rectified current of 16A. It has a forward voltage of 1.5V at 16A and a reverse recovery time of 50ns. The current reverse leakage at Vr is 10μA at 600V. This diode operates in a temperature range of -65°C to 150°C and is packaged in TO-220AC. It has a fast recovery speed of 200mA (Io) and is suitable for use in various applications, including discrete semiconductor products.