We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FFPF15UP20STU

Part No : FFPF15UP20STU
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 15A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 332 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 100μA @ 200V
Mounting Through Hole
Case / Package TO-220F-2L
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 139033-FFPF15UP20STU
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
The Fairchild/ON Semiconductor FFPF15UP20STU is a Standard diodes, encapsulated in TO-220F-2L Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.15V @ 15A, separately. The highest operating temperature of the FFPF15UP20STU is -65°C to 150°C. It can deliver 15A average rectified current and 100μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 100μA @ 200V
Mounting Through Hole
Case / Package TO-220F-2L
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 139033-FFPF15UP20STU
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FFPF15UP20STU
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
FFPF15UP20STU Price

FFPF15UP20STU Datasheet
FFPF15UP20STU Application

FFPF15UP20STU Replacement
FFPF15UP20STU Pdf

FFPF15UP20STU Pinout
FFPF15UP20STU Image

FFPF15UP20STU Picture
FFPF15UP20STU In Stock

FFPF15UP20STU Distributor
FFPF15UP20STU Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 64MBIT 70NS 64TBGA
3
IC OSC SGL TIMER 500KHZ 8-SOIC
Fixed-Point Digital Signal Processor
76
IC MCU 8BIT 64KB FLASH 40DIP
BOARD EVAL SP3T SW FOR PE42430
1188
500 mA Negative Voltage Regulators
839
IC REG BOOST ADJ 60MA SYNC 6DFN
1231
BALANCED MODULATORS/DEMODULATORS
493