Search
Filters

GL34M-TP

Part No :
GL34M-TP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN 1KV 500MA MINI MELF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 500mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 001375-GL34M-TP
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The Micro Commercial Co GL34M-TP is a Standard diodes, encapsulated in Mini MELF Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.3V @ 500mA, separately. The highest operating temperature of the GL34M-TP is -65°C to 175°C. It can deliver 500mA average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 500mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 001375-GL34M-TP
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GL34M-TP
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
GL34M-TP Price

GL34M-TP Datasheet
GL34M-TP Application

GL34M-TP Replacement
GL34M-TP Pdf

GL34M-TP Pinout
GL34M-TP Image

GL34M-TP Picture
GL34M-TP In Stock

GL34M-TP Distributor
GL34M-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Leaded Varistors EnergetiQ Series
1550
IC VREF SERIES 2.5V SOT-6
182
IC UART DUAL W/FIFO 36TFBGA
21
Multiband Multimode PA Quad-Band GSM/EDGE and Multi Mode
100
IC GATE NAND 4CH 2-INP 14-SOIC
1299
IC LEVEL TRANSLATOR 6CH 16-WQFN
100
IC EEPROM 64KBIT 400KHZ
19000

Top Sellers