Search
Filters

HER305GT-G

Part No :
HER305GT-G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 400V 3A DO201AA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 274 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging AMMO PACKAGE
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting Through Hole
Case / Package DO-27
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 136912-HER305GT-G
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 1,200
The Comchip Technology HER305GT-G is a Standard diodes, encapsulated in DO-27 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.3V @ 3A, separately. The highest operating temperature of the HER305GT-G is -55°C to 150°C. It can deliver 3A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging AMMO PACKAGE
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting Through Hole
Case / Package DO-27
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 136912-HER305GT-G
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 1,200
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HER305GT-G
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
HER305GT-G Price

HER305GT-G Datasheet
HER305GT-G Application

HER305GT-G Replacement
HER305GT-G Pdf

HER305GT-G Pinout
HER305GT-G Image

HER305GT-G Picture
HER305GT-G In Stock

HER305GT-G Distributor
HER305GT-G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
EFFICIENCY PACKAGE | IC LED DRIVER LINEAR 120MA 24DIP
224
MOSFET N-CH 600V 1A DPAK
3054
2MHz, 600mA Step-Down DC-DC Converter with Mode Control | IC REG BUCK 3.3V 600MA 8WSON
300
8-bit Microcontroller with 16K/32K/64K Bytes In-System Programmable Flash
IC UART W/FIFO 48-TSSOP
71
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters | IC ADC 12BIT PIPELINED 28SOIC
24

Top Sellers