Search
Filters

HSM590JE3/TR13

DIODE SCHOTTKY 90V 5A DO214AB
Manufacturer: Microsemi Corporation
rohs
Availability: 2,250 In Stock
The Microsemi Corporation HSM590JE3/TR13 is a Schottky diodes, encapsulated in DO-214AB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 90V and 800mV @ 5A, separately. The highest operating temperature of the HSM590JE3/TR13 is -55°C to 175°C. It can deliver 5A average rectified current and 250μA @ 90V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 90V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 800mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 90V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123447-HSM590JE3/TR13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 90V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 800mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 90V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123447-HSM590JE3/TR13
HSM590JE3/TR13 Price

HSM590JE3/TR13 Datasheet
HSM590JE3/TR13 Application

HSM590JE3/TR13 Replacement
HSM590JE3/TR13 Pdf

HSM590JE3/TR13 Pinout
HSM590JE3/TR13 Image

HSM590JE3/TR13 Picture
HSM590JE3/TR13 In Stock

HSM590JE3/TR13 Distributor
HSM590JE3/TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 85KHZ 8SOIC
7683
Ultra-compact low-power 3.3-V terrestrial tuner IC
300
THYRISTOR MODULE 200A / 800V
6
Surface Mount Fuses NANO2® > Very Fast-Acting > 451/453 Series
86590
IC BUFFER INV HEX 3ST 16-SOIC
72
IC VREF SERIES 2.5V 8SOIC
10305
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
510
Micropower Precision Shunt Voltage Reference
102