Search
Filters

HSM830JE3/TR13

Part No :
HSM830JE3/TR13
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 30V 8A DO214AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 620mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 30V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 102837-HSM830JE3/TR13
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The Microsemi Corporation HSM830JE3/TR13 is a Schottky diodes, encapsulated in DO-214AB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 620mV @ 8A, separately. The highest operating temperature of the HSM830JE3/TR13 is -55°C to 175°C. It can deliver 8A average rectified current and 250μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 620mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 30V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 102837-HSM830JE3/TR13
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HSM830JE3/TR13
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
HSM830JE3/TR13 Price

HSM830JE3/TR13 Datasheet
HSM830JE3/TR13 Application

HSM830JE3/TR13 Replacement
HSM830JE3/TR13 Pdf

HSM830JE3/TR13 Pinout
HSM830JE3/TR13 Image

HSM830JE3/TR13 Picture
HSM830JE3/TR13 In Stock

HSM830JE3/TR13 Distributor
HSM830JE3/TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
25
DIODE ZENER 24V 1W SOT89
200
IC TRANSCEIVER 3-ST 8BIT 20SOIC
66
LM2717-ADJ Dual Step-Down DC/DC Converter
747
IC MCU 16BIT 16KB FLASH 44LQFP
1556
FERRITE BEAD 2SMD 1LN
169
PCI Express™ to PCI Bus Translation Bridge
2

Top Sellers