Search
Filters

IDD04SG60C

Part No : IDD04SG60C
Manufacturer : Infineon Technologies
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 600V 5.6A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.454
€50.904
75+
€1.230
€92.273
115+
€1.193
€137.241
160+
€1.156
€184.896
205+
€1.119
€229.334
270+
€1.007
€271.917
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,177 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5.6A
Voltage - Forward (Vf) (Max) @ If 2.3V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Capacitance @ Vr, F 80pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package PG-TO252-3
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 205071-IDD04SG60C
Family Name IDD04SG60C
Introduction Date August 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STPSC406B-TR;   STPSC4H065B-TR; IDD04SG60CXT; 
The Infineon Technologies IDD04SG60C is a Silicon Carbide Schottky diodes, encapsulated in PG-TO252-3 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.3V @ 4A, separately. The highest operating temperature of the IDD04SG60C is -55°C to 175°C. It can deliver 5.6A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5.6A
Voltage - Forward (Vf) (Max) @ If 2.3V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Capacitance @ Vr, F 80pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package PG-TO252-3
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 205071-IDD04SG60C
Family Name IDD04SG60C
Introduction Date August 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
STPSC406B-TR;   STPSC4H065B-TR; IDD04SG60CXT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDD04SG60C
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
IDD04SG60C Price

IDD04SG60C Datasheet
IDD04SG60C Application

IDD04SG60C Replacement
IDD04SG60C Pdf

IDD04SG60C Pinout
IDD04SG60C Image

IDD04SG60C Picture
IDD04SG60C In Stock

IDD04SG60C Distributor
IDD04SG60C Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CMC 100MA 4LN 90 OHM SMD
2196
IC SDRAM 128MBIT 167MHZ 86TSOP
340
IC REG BUCK ADJ 3A 16TSSOP
17
CAP CER 43PF 250V C0G/NP0 0603
100
TRIAC 400V 4A TO220
68
TVS DIODE 48VWM 88.4VC SMA
2006