Search
Filters

ISL9R860P2

Part No : ISL9R860P2
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
$0.468
$51.480
255+
$0.396
$100.980
395+
$0.384
$151.680
540+
$0.372
$200.880
695+
$0.360
$250.200
930+
$0.324
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 205615-ISL9R860P2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Quantity per package 800
The Fairchild/ON Semiconductor ISL9R860P2 is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.4V @ 8A, separately. The highest operating temperature of the ISL9R860P2 is -55°C to 175°C. It can deliver 8A average rectified current and 100μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 205615-ISL9R860P2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Quantity per package 800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL9R860P2
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
ISL9R860P2 Price

ISL9R860P2 Datasheet
ISL9R860P2 Application

ISL9R860P2 Replacement
ISL9R860P2 Pdf

ISL9R860P2 Pinout
ISL9R860P2 Image

ISL9R860P2 Picture
ISL9R860P2 In Stock

ISL9R860P2 Distributor
ISL9R860P2 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Silicon NPN Triple Diffused Planar
24
Rectifier diodes ultrafast
552
OPTOISO 5KV OPEN COLL 8DIP GW
1092

Top Sellers