Search
Filters

MA2778400L

Part No : MA2778400L
Manufacturer : Panasonic
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 100MA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,147 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Reverse Recovery Time (trr) 2ns
Current - Reverse Leakage @ Vr 15μA @ 30V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SSSMini2-F2
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 107086-MA2778400L
The Panasonic MA2778400L is a Schottky diodes, encapsulated in SSSMini2-F2 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 550mV @ 100mA, separately. The highest operating temperature of the MA2778400L is 125°C (Max). It can deliver 100mA average rectified current and 15μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Reverse Recovery Time (trr) 2ns
Current - Reverse Leakage @ Vr 15μA @ 30V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SSSMini2-F2
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 107086-MA2778400L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MA2778400L
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
MA2778400L Price

MA2778400L Datasheet
MA2778400L Application

MA2778400L Replacement
MA2778400L Pdf

MA2778400L Pinout
MA2778400L Image

MA2778400L Picture
MA2778400L In Stock

MA2778400L Distributor
MA2778400L Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Optocoupler Drive 1-CH 18V 1500V Automotive 16-Pin SO T/R | OPTOISO 5KV 1CH GATE DRVR 16SOIC
1200
SENS INDUCT PROX 3W PNP NC 2M
4298
IC QUAD DIFF RCVR HS 16-SOIC
493
BRIDGE DIODE GPP 35A 600V KBPC
IC LED DRVR LIN DIM 150MA 6UDFN
50

Top Sellers