Search
Filters

MA2S11100L

DIODE GEN PURP 80V 100MA SSMINI2
Manufacturer: Panasonic
rohs
Quantity
Price
Ext. Price
1,115+
$0.045
$50.175
2,945+
$0.034
$100.130
9,680+
$0.031
$300.080
Availability: 2,000 In Stock
This product has a minimum quantity of 1115
The Panasonic MA2S11100L is a Standard diodes, encapsulated in SSMini2-F1 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 80V and 1.2V @ 100mA, separately. The highest operating temperature of the MA2S11100L is 150°C (Max). It can deliver 100mA (DC) average rectified current and 100nA @ 75V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SSMini2-F1
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106655-MA2S11100L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SSMini2-F1
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106655-MA2S11100L
MA2S11100L Price

MA2S11100L Datasheet
MA2S11100L Application

MA2S11100L Replacement
MA2S11100L Pdf

MA2S11100L Pinout
MA2S11100L Image

MA2S11100L Picture
MA2S11100L In Stock

MA2S11100L Distributor
MA2S11100L Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Precision Rail-to-Rail Input & Output Operational Amplifiers
23
512K 32K x 16 OTP CMOS EPROM
211
FIXED IND 1.4NH 440MA 110 MOHM
15000
BOARD EVAL FOR L6562AX
2
Power PC 405GP Embedded Processor
25