Search
Filters

MA736-(TX)

Part No :
MA736-(TX)
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 1A NMINIP2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,021 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2mA @ 40V
Capacitance @ Vr, F 50pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package NMiniP2-J1
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 207241-MA736-(TX)
The Panasonic MA736-(TX) is a Schottky diodes, encapsulated in NMiniP2-J1 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 550mV @ 1A, separately. The highest operating temperature of the MA736-(TX) is -40°C to 125°C. It can deliver 1A average rectified current and 2mA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2mA @ 40V
Capacitance @ Vr, F 50pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package NMiniP2-J1
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 207241-MA736-(TX)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MA736-(TX)
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
MA736-(TX) Price

MA736-(TX) Datasheet
MA736-(TX) Application

MA736-(TX) Replacement
MA736-(TX) Pdf

MA736-(TX) Pinout
MA736-(TX) Image

MA736-(TX) Picture
MA736-(TX) In Stock

MA736-(TX) Distributor
MA736-(TX) Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SCHOTTKY RECTIFIER
479
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF, Gold (Au) ContactPlating, 10 Circuits, Lead-free, High Barrier Packaging
67

Top Sellers