Search
Filters

MBR0520LT1G

Part No :
MBR0520LT1G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 20V 500MA SOD123
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1,475+
$0.034
$50.150
3,450+
$0.029
$100.050
5,360+
$0.028
$150.080
7,410+
$0.027
$200.070
9,620+
$0.026
$250.120
12,500+
$0.024
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,935,527 pieces can ship immediately
MOQ: 1475 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 385mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 20V
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022370-MBR0520LT1G
Family Name MBR0520L
Introduction Date March 09, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBR0520L-TP-HF; MBR0520L-TP; MBR0520L-G; 

The ON Semiconductor MBR0520LT1G is a Schottky diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 385mV @ 500mA, separately. The highest operating temperature of the MBR0520LT1G is -65°C to 125°C. It can deliver 500mA average rectified current and 250μA @ 20V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 385mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 20V
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022370-MBR0520LT1G
Family Name MBR0520L
Introduction Date March 09, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBR0520L-TP-HF; MBR0520L-TP; MBR0520L-G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR0520LT1G
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
MBR0520LT1G Price

MBR0520LT1G Datasheet
MBR0520LT1G Application

MBR0520LT1G Replacement
MBR0520LT1G Pdf

MBR0520LT1G Pinout
MBR0520LT1G Image

MBR0520LT1G Picture
MBR0520LT1G In Stock

MBR0520LT1G Distributor
MBR0520LT1G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SINGLE HIGH SPEED RS485 ISOLATION TRANSCEIVERMODULE
10
IC CLOCK SYNTHESIZER 64TSSOP
43
CAP ALUM 22UF 20% 6.3V SMD
4
IC REG SWITCHD CAP PROG 10DFN / Charge Pump STPUP 4.5V/5V 500mA 10-Pin DFN EP Tube
53
MULTIFUNCTION VERY LOW DROP VOLTAGE REGULATOR | IC REG LINEAR 5V 100MA 20SO
274
IC 4PORT HUB FOR USB SRLEE32LQFP
90
DIODE GEN PURP 600V 3A SMB
2446
MIXED SIGNAL MICROCONTROLLER

Top Sellers