Search
Filters

MBR160RLG

Part No :
MBR160RLG
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 60V 1A AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
150+
$0.334
$50.100
355+
$0.282
$100.110
550+
$0.274
$150.700
755+
$0.265
$200.075
975+
$0.257
$250.575
1,300+
$0.231
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 750mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 022383-MBR160RLG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The ON Semiconductor MBR160RLG is a Schottky diodes, encapsulated in Axial Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 750mV @ 1A, separately. The highest operating temperature of the MBR160RLG is -65°C to 150°C. It can deliver 1A average rectified current and 500μA @ 60V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 750mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 022383-MBR160RLG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR160RLG
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
MBR160RLG Price

MBR160RLG Datasheet
MBR160RLG Application

MBR160RLG Replacement
MBR160RLG Pdf

MBR160RLG Pinout
MBR160RLG Image

MBR160RLG Picture
MBR160RLG In Stock

MBR160RLG Distributor
MBR160RLG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU LP SC70-5
1000
IC GATE NAND 1CH 2-INP 5-TSOP
6470
IC DAC 10BIT QUAD VOUT 10LFCSP
136
IC NONINVERT FET DRVR SOT-23-5
IC MCU 8BIT 4KB FLASH 20TSSOP
1020
IC BUFFER LOW PWR N-INV 5TSSOP
6239
RES ARRAY 15 RES 1K OHM 16SOIC
178

Top Sellers