Search
Filters

MBR745G

DIODE SCHOTTKY 45V 7.5A TO220-2
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
104+
€0.436
€45.302
276+
€0.327
€90.169
918+
€0.294
€270.167
Availability: 19,605 In Stock
This product has a minimum quantity of 104
The ON Semiconductor MBR745G is a Schottky diodes, encapsulated in TO-220-2 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 45V and 840mV @ 15A, separately. The highest operating temperature of the MBR745G is -65°C to 175°C. It can deliver 7.5A average rectified current and 100μA @ 45V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022401-MBR745G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022401-MBR745G
MBR745G Price

MBR745G Datasheet
MBR745G Application

MBR745G Replacement
MBR745G Pdf

MBR745G Pinout
MBR745G Image

MBR745G Picture
MBR745G In Stock

MBR745G Distributor
MBR745G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Power Monitor Chip
464
IC 16BIT SELF-CALIB ADC SOT23-6
10000
IC DAC 24BIT 96KHZ 101DB 16TSSOP
462
Single Zener diodes
346