WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MBRS130LT3G

Part No :
MBRS130LT3G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 30V 2A SMB
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
795+
$0.0630
$50.085
1,925+
$0.0520
$100.100
3,000+
$0.0500
$150.000
4,085+
$0.0490
$200.165
5,320+
$0.0470
$250.040
6,980+
$0.0430
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 528,411 pieces can ship immediately
MOQ: 795 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 445mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022449-MBRS130LT3G
Family Name MBRS130L
Introduction Date April 05, 2005
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Safety
Alternative Parts
(Cross-Reference)
B130LB; B130LB-F; 

The ON Semiconductor MBRS130LT3G is a Schottky diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 445mV @ 2A, separately. The highest operating temperature of the MBRS130LT3G is -65°C to 125°C. It can deliver 2A average rectified current and 1mA @ 30V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 445mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022449-MBRS130LT3G
Family Name MBRS130L
Introduction Date April 05, 2005
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Safety
Alternative Parts
(Cross-Reference)
B130LB; B130LB-F; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBRS130LT3G
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
MBRS130LT3G Price

MBRS130LT3G Datasheet
MBRS130LT3G Application

MBRS130LT3G Replacement
MBRS130LT3G Pdf

MBRS130LT3G Pinout
MBRS130LT3G Image

MBRS130LT3G Picture
MBRS130LT3G In Stock

MBRS130LT3G Distributor
MBRS130LT3G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16Gbit (2Gx8bit) NAND Flash
1
POLYSWITCH 0.05A RESET FUSE SMD
647
CONN RECEPT 16 POS .4MM BTB
500
CAP CER 15PF 50V C0G/NP0 RADIAL / Cap Ceramic 15pF 50V C0G 5% Radial 2.5mm 125°C Bulk
142
IC DAC 10BIT I2C OCTAL 14DFN / DAC 8-CH 10-bit 14-Pin DFN EP Tube
1
2/3/4 phase buck controller for VR10, VR11 and VR11.1 processor applications | IC REG CTRLR VR10 4OUT 40VFQFPN
316
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
85

Top Sellers