The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MBRS230LT3G

Part No MBRS230LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky Si 30V 2A 2-Pin SMB T/R / DIODE SCHOTTKY 30V 2A SMB
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
Pricing & Ordering $0.465 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
75+
$0.7070
$53.025
175+
$0.5800
$101.500
270+
$0.5620
$151.740
370+
$0.5440
$201.280
480+
$0.5260
$252.480
640+
$0.4710
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 160,589 pieces
MOQ: 75 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 022455-MBRS230LT3G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026

Description

ON Semiconductor MBRS230LT3G Schottky Power Rectifier

The MBRS230LT3G is a robust Schottky Power Rectifier designed and manufactured by ON Semiconductor, one of the leading providers in the semiconductor industry. This high-performance surface-mount component is engineered to offer low forward voltage drop and high surge capability, making it an ideal choice for a variety of applications that require efficient power management.

Key Features:

  • Low Power Loss/High Efficiency: The MBRS230LT3G is optimized for low forward voltage drop, which translates to reduced power loss and higher efficiency in operation. This characteristic is particularly valuable in applications where energy conservation is paramount.
  • High Surge Capacity: With its ability to handle high surge currents, this rectifier is well-suited for situations where transient overvoltage conditions may occur, providing reliable protection for sensitive circuits.
  • Surface-Mount Package: The device comes in a compact SMB package, which allows for space-saving designs and is suitable for automated assembly processes, reducing manufacturing costs and time.
  • Lead-Free and RoHS Compliant: Adhering to environmental regulations, the MBRS230LT3G is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronics.
  • High-Temperature Operation: With an operating junction temperature range from -55°C to +150°C, the device can withstand harsh thermal environments, ensuring reliability across various temperature conditions.

Typical Applications:

The MBRS230LT3G is versatile and can be used in a wide array of electronic applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Free-wheeling diodes in power switches
  • Automotive applications requiring high reliability
  • Telecommunication systems
  • Portable devices and battery-powered circuits

In summary, the MBRS230LT3G from ON Semiconductor is a high-quality Schottky Power Rectifier that offers excellent performance in terms of efficiency, surge capability, and thermal resilience. Its compact surface-mount design and compliance with environmental standards make it a sustainable and practical choice for designers looking to optimize their power management solutions.