Search
Filters

MMSD4148T1G

Part No :
MMSD4148T1G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 100V 200MA SOD123
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
2,780+
€0.0160
€44.536
6,670+
€0.0130
€89.045
10,715+
€0.0130
€133.509
14,290+
€0.0130
€178.053
19,235+
€0.0120
€222.549
25,000+
€0.0110
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,097,919 pieces can ship immediately
MOQ: 3335 pcs
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
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
Alternative Parts
(Cross-Reference)
SMMSD4148T1G;  SMMSD4148T3G;   SMMSD914T1G; 
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date February 24, 2004
Family Name MMSD4148
Win Source Part Number 023934-MMSD4148T1G
Operating Temperature - Junction -55°C to 150°C
Case / Package SOD-123
Mounting SMD (SMT)
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 75V
Reverse Recovery Time (trr) 4ns
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Current - Average Rectified (Io) 200mA (DC)
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products

The ON Semiconductor MMSD4148T1G is a Standard diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1V @ 10mA, separately. The highest operating temperature of the MMSD4148T1G is -55°C to 150°C. It can deliver 200mA (DC) average rectified current and 5μA @ 75V reverse leakage current.

Products specifications
ECAD Module
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
Alternative Parts
(Cross-Reference)
SMMSD4148T1G;  SMMSD4148T3G;   SMMSD914T1G; 
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date February 24, 2004
Family Name MMSD4148
Win Source Part Number 023934-MMSD4148T1G
Operating Temperature - Junction -55°C to 150°C
Case / Package SOD-123
Mounting SMD (SMT)
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 75V
Reverse Recovery Time (trr) 4ns
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Current - Average Rectified (Io) 200mA (DC)
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMSD4148T1G
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
MMSD4148T1G Price

MMSD4148T1G Datasheet
MMSD4148T1G Application

MMSD4148T1G Replacement
MMSD4148T1G Pdf

MMSD4148T1G Pinout
MMSD4148T1G Image

MMSD4148T1G Picture
MMSD4148T1G In Stock

MMSD4148T1G Distributor
MMSD4148T1G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Silicon Diode
180
IC FLASH 2MBIT 70NS 32VSOP / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP
21
IC FPGA 173 I/O 256FTBGA
60
IC BUFF NON-INVERT 5.5V 6DFN
500
3A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 3A DUAL HS 8-CDIP
IC MUX/DEMUX 4CH TYPE C2 28WQFN
1000
TVS DIODE 33VWM 53.3VC SMA
1500
IC SUPERVISOR RESET 4.63V SOT143
361
FILTER SAW 1.57542GHZ SMD
1159

Top Sellers