Search
Filters

MRA4007T3G

Part No : MRA4007T3G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,115+
$0.045
$50.175
2,635+
$0.038
$100.130
4,055+
$0.037
$150.035
5,560+
$0.036
$200.160
7,145+
$0.035
$250.075
9,375+
$0.032
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,367,534 pieces can ship immediately
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 024358-MRA4007T3G
Family Name MRA4007
Introduction Date January 05, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
US1M/1T; US1M/63; US1M/61; 
The ON Semiconductor MRA4007T3G is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.1V @ 1A, separately. The highest operating temperature of the MRA4007T3G is -55°C to 175°C. It can deliver 1A average rectified current and 10μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 024358-MRA4007T3G
Family Name MRA4007
Introduction Date January 05, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
US1M/1T; US1M/63; US1M/61; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MRA4007T3G
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
MRA4007T3G Price

MRA4007T3G Datasheet
MRA4007T3G Application

MRA4007T3G Replacement
MRA4007T3G Pdf

MRA4007T3G Pinout
MRA4007T3G Image

MRA4007T3G Picture
MRA4007T3G In Stock

MRA4007T3G Distributor
MRA4007T3G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SER 100K 8VSSOP
25
DIODE SW 100V DO-219AB
1145
IC REG LDO -9V 0.1A SOT89-3
1228
IC PFC BALLAST CTLR 20-SOIC
298
SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
19
CONNECTOR SKT STRAIGHT
234
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer
76

Top Sellers