Search
Filters

PD3S160-7

DIODE SCHOTTKY 60V 1A POWERDI323
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
The Diodes Incorporated PD3S160-7 is a Schottky diodes, encapsulated in PowerDI 323 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 640mV @ 1A, separately. The highest operating temperature of the PD3S160-7 is -65°C to 150°C. It can deliver 1A average rectified current and 50μA @ 60V reverse leakage current.
Quantity
Price
Ext. Price
415+
€0.104
€43.185
1,115+
€0.085
€94.931
3,490+
€0.074
€258.120
Availability: 30,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 415 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 640mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 60V
Capacitance @ Vr, F 38pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026608-PD3S160-7
Family Name PD3S160
Introduction Date August 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
MBR1060HEWS T/R13;  MBR1060HEWS T/R7;  MSS1P6-HM3/89A; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 640mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 60V
Capacitance @ Vr, F 38pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026608-PD3S160-7
Family Name PD3S160
Introduction Date August 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
MBR1060HEWS T/R13;  MBR1060HEWS T/R7;  MSS1P6-HM3/89A; 
PD3S160-7 Price

PD3S160-7 Datasheet
PD3S160-7 Application

PD3S160-7 Replacement
PD3S160-7 Pdf

PD3S160-7 Pinout
PD3S160-7 Image

PD3S160-7 Picture
PD3S160-7 In Stock

PD3S160-7 Distributor
PD3S160-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS NPN 150V 2A SOT223
1500
IC 4.37V P-P 10% TO92-3
1020
Inverting 600kHz Switching Regulator
1107
MOSFET P-CH 20V 2.45A 6-TSOP
4073
IC AMP AUDIO PWR 3W AB 20TSSOP
60
IC SW CURR LIMIT HI SIDE 8-MSOP
2870
IC MCU 8BIT 8KB FLASH 28TSSOP
40
MOSFET N-CH 75V 130A TO-220AB
1671
IC SRAM 32MBIT 55NS 48FBGA
543