Search
Filters

PDS3200-13

DIODE SCHOTTKY 200V 3A POWERDI5
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
110+
$0.457
$50.270
280+
$0.361
$101.080
925+
$0.325
$300.625
Availability: 8,700 In Stock
This product has a minimum quantity of 110
The Diodes Incorporated PDS3200-13 is a Schottky diodes, encapsulated in PowerDI 5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 780mV @ 3A, separately. The highest operating temperature of the PDS3200-13 is -65°C to 150°C. It can deliver 3A average rectified current and 10μA @ 200V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 780mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111729-PDS3200-13
Family Name PDS3200
Introduction Date October 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CTLSH4-200M364 TR13; SVC4200V T/R13; CTLSH4-200M364; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 780mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111729-PDS3200-13
Family Name PDS3200
Introduction Date October 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
CTLSH4-200M364 TR13; SVC4200V T/R13; CTLSH4-200M364; 
PDS3200-13 Price

PDS3200-13 Datasheet
PDS3200-13 Application

PDS3200-13 Replacement
PDS3200-13 Pdf

PDS3200-13 Pinout
PDS3200-13 Image

PDS3200-13 Picture
PDS3200-13 In Stock

PDS3200-13 Distributor
PDS3200-13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
3Q Hi-Com Triac
1200
NCE P-Channel Enhancement Mode Power MOSFET
13051
I2C-Compatible, 256-Position Digital Potentiometers
13196
NPN SILICON RF POWER TRANSISTOR
8
TVS DIODE 171VWM 274VC DO-214AC
6500