Search
Filters

PDS5100H-13

DIODE SCHOTTKY 100V 5A POWERDI5
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
150+
€0.310
€46.440
390+
€0.232
€90.558
1,295+
€0.209
€270.396
Availability: 56,447 In Stock
This product has a minimum quantity of 150
The Diodes Incorporated PDS5100H-13 is a Schottky diodes, encapsulated in PowerDI 5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 710mV @ 5A, separately. The highest operating temperature of the PDS5100H-13 is -65°C to 175°C. It can deliver 5A average rectified current and 3.5μA @ 100V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 710mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026639-PDS5100H-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 710mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 026639-PDS5100H-13
PDS5100H-13 Price

PDS5100H-13 Datasheet
PDS5100H-13 Application

PDS5100H-13 Replacement
PDS5100H-13 Pdf

PDS5100H-13 Pinout
PDS5100H-13 Image

PDS5100H-13 Picture
PDS5100H-13 In Stock

PDS5100H-13 Distributor
PDS5100H-13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT 3V MICROPWR SC70-6
140
5.0 V ECL Low Impedance Driver
44
CAP TANT 4.7UF 20V 20% 1411
2920
IC MCU 32BIT 256KB FLASH 100LQFP
2844
TRANS NPN 60V 1A SOT23-3
11163