Search
Filters

PMEG3030EP,115

Part No : PMEG3030EP,115
Manufacturer : NXP
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 3A SOD128
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,042 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 128902-PMEG3030EP,115
Operating Temperature - Junction 150°C (Max)
Case / Package CFP5
Mounting SMD (SMT)
Capacitance @ Vr, F 470pF @ 1V, 1MHz
Current - Reverse Leakage @ Vr 5mA @ 30V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 360mV @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 30V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
The NXP PMEG3030EP,115 is a Schottky diodes, encapsulated in CFP5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 360mV @ 3A, separately. The highest operating temperature of the PMEG3030EP,115 is 150°C (Max). It can deliver 3A average rectified current and 5mA @ 30V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 128902-PMEG3030EP,115
Operating Temperature - Junction 150°C (Max)
Case / Package CFP5
Mounting SMD (SMT)
Capacitance @ Vr, F 470pF @ 1V, 1MHz
Current - Reverse Leakage @ Vr 5mA @ 30V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 360mV @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 30V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PMEG3030EP,115
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
PMEG3030EP,115 Price

PMEG3030EP,115 Datasheet
PMEG3030EP,115 Application

PMEG3030EP,115 Replacement
PMEG3030EP,115 Pdf

PMEG3030EP,115 Pinout
PMEG3030EP,115 Image

PMEG3030EP,115 Picture
PMEG3030EP,115 In Stock

PMEG3030EP,115 Distributor
PMEG3030EP,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
8
Low voltage PLL stereo decoder
1966
Multi-Cal-System Evaluation Module
296
IC DRAM 8G PARALLEL 1.33GHZ
143
MOSFET P-CH 55V 31A TO-220AB
12734
IC OPAMP CURR SENSE 100KHZ 8MSOP
265

Top Sellers