Search
Filters

PMEG6030EP,115

DIODE SCHOTTKY 60V 3A SOD128
Manufacturer: NXP
rohs
Quantity
Price
Ext. Price
190+
$0.269
$51.110
500+
$0.202
$101.000
1,650+
$0.182
$300.300
Availability: 10 In Stock
This product has a minimum quantity of 190

The NXP PMEG6030EP,115 is a Schottky diodes, encapsulated in CFP5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 530mV @ 3A, separately. The highest operating temperature of the PMEG6030EP,115 is 150°C (Max). It can deliver 3A average rectified current and 200μA @ 60V reverse leakage current.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Capacitance @ Vr, F 360pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP5
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096426-PMEG6030EP,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Capacitance @ Vr, F 360pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP5
Operating Temperature - Junction 150°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096426-PMEG6030EP,115
PMEG6030EP,115 Price

PMEG6030EP,115 Datasheet
PMEG6030EP,115 Application

PMEG6030EP,115 Replacement
PMEG6030EP,115 Pdf

PMEG6030EP,115 Pinout
PMEG6030EP,115 Image

PMEG6030EP,115 Picture
PMEG6030EP,115 In Stock

PMEG6030EP,115 Distributor
PMEG6030EP,115 Diodes,Rectifiers - Single