Search
Filters

RB160M-30F

Part No :
RB160M-30F
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 30V 1A PMDU
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,646 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer Rohm Semiconductor
Packaging Reel(TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 480mV @ 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 30V
Mounting Style SMD/SMT
Package SOD-123F
Manufacturer Device Package PMDU
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 182376-RB160M-30F
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Rohm Semiconductor RB160M-30F is a Schottky diodes, encapsulated in Reel(TR) package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 480mV @ 1A, separately. The highest operating temperature of the RB160M-30F is 125°C (Max). It can deliver 1A average rectified current and 50μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer Rohm Semiconductor
Packaging Reel(TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 480mV @ 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 30V
Mounting Style SMD/SMT
Package SOD-123F
Manufacturer Device Package PMDU
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 182376-RB160M-30F
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RB160M-30F
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
RB160M-30F Price

RB160M-30F Datasheet
RB160M-30F Application

RB160M-30F Replacement
RB160M-30F Pdf

RB160M-30F Pinout
RB160M-30F Image

RB160M-30F Picture
RB160M-30F In Stock

RB160M-30F Distributor
RB160M-30F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 3A D2PAK
40
CAP CER 0.47UF 630V X7R SMD
1617
16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
205
IC FPGA 171 I/O 208QFP / FPGA FLEX 6000 Family 24K Gates 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP
2
IC FLASH 64MBIT 108MHZ 8SO
4608

Top Sellers