RB521S30T1G

Part No :
RB521S30T1G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
Rectifier Diode Schottky 0.2A 2-Pin SOD-523 T/R / DIODE SCHOTTKY 30V 200MA SOD523
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
305+
$0.1640
$50.020
730+
$0.1370
$100.010
1,130+
$0.1330
$150.290
1,555+
$0.1290
$200.595
2,000+
$0.1250
$250.000
2,655+
$0.1130
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 114,410 pieces
MOQ: 305 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 200mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 027151-RB521S30T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
Application Field Used in Portable Devices
Family Name RB521S30
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
CES521,L3F;  KDR720E;  CES521;  RB521S-30;  
The ON Semiconductor RB521S30T1G is a Schottky diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 500mV @ 200mA, separately. The highest operating temperature of the RB521S30T1G is -55°C to 125°C. It can deliver 200mA (DC) average rectified current and 30μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 200mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 027151-RB521S30T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
Application Field Used in Portable Devices
Family Name RB521S30
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
CES521,L3F;  KDR720E;  CES521;  RB521S-30;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RB521S30T1G
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
RB521S30T1G Price

RB521S30T1G Datasheet
RB521S30T1G Application

RB521S30T1G Replacement
RB521S30T1G Pdf

RB521S30T1G Pinout
RB521S30T1G Image

RB521S30T1G Picture
RB521S30T1G In Stock

RB521S30T1G Distributor
RB521S30T1G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16DIP
1
IC OPAMP GP 900KHZ 16SO
1240
LP3853/LP3856 3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 3A DDPAK/TO263-5
769
CONN D-SUB PLUG/RCPT 9POS R/A
24100
IC REG LDO 4.75V 0.3A SOT23-5
2400
IC MCU 8BIT 7KB FLASH 28SOIC
271
DC DC CONVERTER 4X0.6-5.5V
338
DIODE GEN PURP 100V 16A ITO220AC
3250
High-Speed CMOS Logic Dual 4- to 1-Line Selector/Multiplexer
72

Top Sellers