Search
Filters

RHRD660S9A

DIODE GEN PURP 600V 6A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
The Fairchild/ON Semiconductor RHRD660S9A is a Standard diodes, encapsulated in TO-252AA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.1V @ 6A, separately. The highest operating temperature of the RHRD660S9A is -55°C to 175°C. It can deliver 6A average rectified current and 100μA @ 600V reverse leakage current.
Quantity
Price
Ext. Price
135+
€0.319
€43.073
345+
€0.252
€86.933
1,140+
€0.227
€258.826
Availability: 136,316 In Stock
This product has a minimum quantity of 135
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 2.1V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package TO-252AA
Operating Temperature - Junction -55°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027415-RHRD660S9A
Family Name RHRD660S
Introduction Date January 14, 2002
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
RHRD660S9A_F085;   DSEP6-06ASSN; DE5L60U; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 2.1V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package TO-252AA
Operating Temperature - Junction -55°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027415-RHRD660S9A
Family Name RHRD660S
Introduction Date January 14, 2002
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
RHRD660S9A_F085;   DSEP6-06ASSN; DE5L60U; 
RHRD660S9A Price

RHRD660S9A Datasheet
RHRD660S9A Application

RHRD660S9A Replacement
RHRD660S9A Pdf

RHRD660S9A Pinout
RHRD660S9A Image

RHRD660S9A Picture
RHRD660S9A In Stock

RHRD660S9A Distributor
RHRD660S9A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
RF CERAMIC CHIP INDUCTORS
216665
ARINC 429 DUAL LINE RECEIVER
4
32 Mbit (2Mb x16) UV EPROM and OTP EPROM
5
IC VREF SERIES 2.048V SOT23-5
1766
DUAL 4-INPUT NOR GATES WITH STROBE
7
DIODE GEN PURP 100V 200MA LL34
19675