Search
Filters

RS1B-13-F

Part No :
RS1B-13-F
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 100V 1A SMA
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
1,045+
$0.0480
$49.742
2,500+
$0.0400
$100.000
3,950+
$0.0380
$150.100
5,410+
$0.0370
$200.170
6,945+
$0.0360
$250.020
9,095+
$0.0330
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 133,145 pieces can ship immediately
MOQ: 1165 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 027479-RS1B-13-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient

The Diodes Incorporated RS1B-13-F is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.3V @ 1A, separately. The highest operating temperature of the RS1B-13-F is -65°C to 150°C. It can deliver 1A average rectified current and 5μA @ 100V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 027479-RS1B-13-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RS1B-13-F
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
RS1B-13-F Price

RS1B-13-F Datasheet
RS1B-13-F Application

RS1B-13-F Replacement
RS1B-13-F Pdf

RS1B-13-F Pinout
RS1B-13-F Image

RS1B-13-F Picture
RS1B-13-F In Stock

RS1B-13-F Distributor
RS1B-13-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
RELAY GENERAL PURPOSE DPDT 1A 5V
74
POSITIVE VOLTAGE REGULATORS
1500
IC CTRLR SMPS GREEN OVP 8SO
130
CAP ALUM 100UF 20% 35V SMD
540
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller
235
DIODE ZENER 3.3V 200MW 1005
800
PLANAR STRUCTURED SUPERFAST RECOVERY RECTIFIERS
90

Top Sellers