Search
Filters

S1BB-13-F

DIODE GEN PURP 100V 1A SMB
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
670+
€0.068
€45.225
1,790+
€0.050
€90.216
5,885+
€0.046
€270.122
Availability: 21,000 In Stock
This product has a minimum quantity of 670
The Diodes Incorporated S1BB-13-F is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.1V @ 1A, separately. The highest operating temperature of the S1BB-13-F is -65°C to 150°C. It can deliver 1A average rectified current and 5μA @ 100V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027743-S1BB-13-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027743-S1BB-13-F
S1BB-13-F Price

S1BB-13-F Datasheet
S1BB-13-F Application

S1BB-13-F Replacement
S1BB-13-F Pdf

S1BB-13-F Pinout
S1BB-13-F Image

S1BB-13-F Picture
S1BB-13-F In Stock

S1BB-13-F Distributor
S1BB-13-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-3
596
RES SMD 10K OHM 5% 1/10W 0603
18526
Bi-directional ESD Protection Diode
10000
Self Tuned Radio STR
5
IC SRAM 64KBIT 35NS 28SOJ
2000
DIODE SCHOTTKY 30V 200MA MINMELF
5500