The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

S1DTR

Part No S1DTR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMA
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
Pricing & Ordering $0.017 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,725+
$0.0290
$50.025
4,170+
$0.0240
$100.080
6,525+
$0.0230
$150.075
9,095+
$0.0220
$200.090
11,905+
$0.0210
$250.005
15,790+
$0.0190
$300.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 29,000 pieces
MOQ: 1725 pcs
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
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2.5μs
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 111458-S1DTR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance

Description

The SMC Diode Solutions 111458-S1DTR is a standard diode that can handle a maximum reverse voltage of 200V and an average rectified current of 1A. It has a forward voltage of 1.1V at 1A and a reverse recovery time of 2.5μs. The diode has a reverse leakage current of 5μA at 200V and a capacitance of 15pF at 4V and 1MHz. It operates at temperatures ranging from -65°C to 175°C and comes in an SMA (DO-214AC) package. This diode is suitable for use in various discrete semiconductor products.