Search
Filters

S3B-13-F

Part No : S3B-13-F
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 100V 3A SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,866 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 027842-S3B-13-F
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
The Diodes Incorporated S3B-13-F is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.15V @ 3A, separately. The highest operating temperature of the S3B-13-F is -65°C to 150°C. It can deliver 3A average rectified current and 10μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 027842-S3B-13-F
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S3B-13-F
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
S3B-13-F Price

S3B-13-F Datasheet
S3B-13-F Application

S3B-13-F Replacement
S3B-13-F Pdf

S3B-13-F Pinout
S3B-13-F Image

S3B-13-F Picture
S3B-13-F In Stock

S3B-13-F Distributor
S3B-13-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
4-Megabit 512K x 8 OTP EPROM
26
IC D-TYPE POS TRG SNGL SC70-6
4
IC RESET CPU BIPOLAR 2.6V 5SSOP
109
Positive Voltage Regulators
384
IC TXRX 5V 180MA 20SO
112
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC MULTICH RS232 DVR/RCVR 16SSOP
16

Top Sellers