Search
Filters

SBR8U60P5-13

DIODE SBR 60V 8A POWERDI5
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
The Diodes Incorporated SBR8U60P5-13 is a Super Barrier diodes, encapsulated in PowerDI 5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 530mV @ 8A, separately. The highest operating temperature of the SBR8U60P5-13 is -65°C to 150°C. It can deliver 8A average rectified current and 600μA @ 60V reverse leakage current.
Quantity
Price
Ext. Price
200+
$0.254
$50.800
525+
$0.191
$100.275
1,745+
$0.172
$300.140
Availability: 93,011 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 200 pcs
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Operating Temperature - Junction -65°C to 150°C
Case / Package PowerDI 5
Mounting SMD (SMT)
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Super Barrier
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 530mV @ 8A
Current - Reverse Leakage @ Vr 600μA @ 60V
Win Source Part Number 028106-SBR8U60P5-13
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
Operating Temperature - Junction -65°C to 150°C
Case / Package PowerDI 5
Mounting SMD (SMT)
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Super Barrier
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 530mV @ 8A
Current - Reverse Leakage @ Vr 600μA @ 60V
Win Source Part Number 028106-SBR8U60P5-13
SBR8U60P5-13 Price

SBR8U60P5-13 Datasheet
SBR8U60P5-13 Application

SBR8U60P5-13 Replacement
SBR8U60P5-13 Pdf

SBR8U60P5-13 Pinout
SBR8U60P5-13 Image

SBR8U60P5-13 Picture
SBR8U60P5-13 In Stock

SBR8U60P5-13 Distributor
SBR8U60P5-13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
High Speed CMOS Optocoupler
17021
IC OPAMP DIFF 3.2MHZ RRO 8MSOP
450
IC MCU 8BIT 2KB OTP 16SOP
1
IC REG LDO 1.8V 0.2A SOT23A-3
22050
3kVDC Isolated 2W Single & Dual Output DC/DC Converters
4
Octal D-type flip-flop; positive edge-trigger; 3-state; inverting
2000