Search
Filters

SD101AW-7-F

DIODE SCHOTTKY 60V 15MA SOD123
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
835+
€0.054
€45.090
2,225+
€0.041
€90.113
7,320+
€0.037
€270.108
Availability: 39,515 In Stock
This product has a minimum quantity of 835
The Diodes Incorporated SD101AW-7-F is a Schottky diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 1V @ 15mA, separately. The highest operating temperature of the SD101AW-7-F is -65°C to 125°C. It can deliver 15mA (DC) average rectified current and 200nA @ 50V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 200nA @ 50V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028162-SD101AW-7-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 200nA @ 50V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 028162-SD101AW-7-F
SD101AW-7-F Price

SD101AW-7-F Datasheet
SD101AW-7-F Application

SD101AW-7-F Replacement
SD101AW-7-F Pdf

SD101AW-7-F Pinout
SD101AW-7-F Image

SD101AW-7-F Picture
SD101AW-7-F In Stock

SD101AW-7-F Distributor
SD101AW-7-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
FIXED IND 15UH 230MA 2 OHM SMD
2857
High-Accuracy, 76V, High-Side Current Monitors in SOT23
50
IC VREF SERIES 1.247V SOT23-3
29914
IC INVERTER TRIPLE 74HC04 8-SSOP
181498