Search
Filters

SJPA-L3VR

Part No : SJPA-L3VR
Manufacturer : Sanken
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 3A SJP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,050 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 360mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5mA @ 30V
Mounting SMD (SMT)
Case / Package 2-SMD
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 121171-SJPA-L3VR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Sanken SJPA-L3VR is a Schottky diodes, encapsulated in 2-SMD Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 360mV @ 3A, separately. The highest operating temperature of the SJPA-L3VR is -40°C to 125°C. It can deliver 3A average rectified current and 4.5mA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 360mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5mA @ 30V
Mounting SMD (SMT)
Case / Package 2-SMD
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 121171-SJPA-L3VR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SJPA-L3VR
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
SJPA-L3VR Price

SJPA-L3VR Datasheet
SJPA-L3VR Application

SJPA-L3VR Replacement
SJPA-L3VR Pdf

SJPA-L3VR Pinout
SJPA-L3VR Image

SJPA-L3VR Picture
SJPA-L3VR In Stock

SJPA-L3VR Distributor
SJPA-L3VR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SWITCH GAAS SPDT DC-6GHZ 12PQFN
48
DUAL INPUT LOW DROPOUT REGULATOR
182
MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 52MQFP
89
3.3V Quad 2-input OR gate
412
IC RF PWR AMP 802.11B/G/N 12-QFN
8790
FUSE RESETTABLE 500MA 60V 2920
135
Precision CMOS, Single-Supply, Rail-to-Rail, Input/Output Wideband Operational Amplifiers
278

Top Sellers