We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SK22T/R

Part No : SK22T/R
Manufacturer : SMC Diode Solutions
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 20V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 20V
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 211737-SK22T/R
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The SMC Diode Solutions SK22T/R is a Schottky diodes, encapsulated in SMB (DO-214AA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 550mV @ 2A, separately. The highest operating temperature of the SK22T/R is -65°C to 125°C. It can deliver 2A average rectified current and 500μA @ 20V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 20V
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 211737-SK22T/R
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SK22T/R
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
SK22T/R Price

SK22T/R Datasheet
SK22T/R Application

SK22T/R Replacement
SK22T/R Pdf

SK22T/R Pinout
SK22T/R Image

SK22T/R Picture
SK22T/R In Stock

SK22T/R Distributor
SK22T/R Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 95MSPS 40-TQFN
100
IC REG LDO -5V 0.1A TO92-3
755
3.0A, 150Khz, Step-Down Switching Regulator | IC REG BUCK 3.3V 3A TO220-5
232
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
270
N-CHANNEL MOSFET in a TO-220 Plastic Package
15
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere
1000
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH
8