Search
Filters

SK24ATR

Part No :
SK24ATR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,770 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 105919-SK24ATR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The SMC Diode Solutions SK24ATR is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 500mV @ 2A, separately. The highest operating temperature of the SK24ATR is -55°C to 125°C. It can deliver 1mA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 105919-SK24ATR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SK24ATR
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
SK24ATR Price

SK24ATR Datasheet
SK24ATR Application

SK24ATR Replacement
SK24ATR Pdf

SK24ATR Pinout
SK24ATR Image

SK24ATR Picture
SK24ATR In Stock

SK24ATR Distributor
SK24ATR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LED LUXEON COOL WHITE 5000K 3SMD
5000
MOSFET 2N-CH 60V 0.32A 6TSSOP / Trans MOSFET N-CH 60V 0.36A Automotive 3-Pin SOT-23
234062
IC DRVR/RCVR RS232 5V 16-SOIC
13101
FIXED IND 3.3NH 800MA 120 MOHM
450
6-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
7
IC OPAMP 200MHZ DUAL 20-TSSOP
641

Top Sellers