Search
Filters

SS24-LTP

DIODE SCHOTTKY 2A 40V SMA
Manufacturer: Micro Commercial Co
rohs
Quantity
Price
Ext. Price
600+
€0.076
€45.360
1,590+
€0.057
€90.153
5,265+
€0.051
€270.095
Availability: 17,931 In Stock
This product has a minimum quantity of 600
The Micro Commercial Co SS24-LTP is a Schottky diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 550mV @ 2A, separately. The highest operating temperature of the SS24-LTP is -55°C to 125°C. It can deliver 2A average rectified current and 500μA @ 40V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030827-SS24-LTP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030827-SS24-LTP
SS24-LTP Price

SS24-LTP Datasheet
SS24-LTP Application

SS24-LTP Replacement
SS24-LTP Pdf

SS24-LTP Pinout
SS24-LTP Image

SS24-LTP Picture
SS24-LTP In Stock

SS24-LTP Distributor
SS24-LTP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ
2828
IC OPAMP GP 350KHZ 8SOIC
825
Multiband Multimode PA Quad-Band GSM/EDGE and Multi Mode
100
DIODE ZENER UMD2
3500
WLL & ISDN-TA SUBSCRIBER LINE INTERFACE CIRCUIT
1200
MOSFET N-CH 30V 76A DPAK
20100
DIODE SCHOTTKY 2A 40V SMA
19000
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
15