Search
Filters

SS3P4L-M3/86A

Part No : SS3P4L-M3/86A
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 3A TO277A
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
280+
$0.179
$50.120
665+
$0.151
$100.415
1,025+
$0.147
$150.675
1,410+
$0.142
$200.220
1,815+
$0.138
$250.470
2,420+
$0.124
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,893 pieces can ship immediately
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 470mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 40V
Capacitance @ Vr, F 280pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package TO-277A (SMPC)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 030845-SS3P4L-M3/86A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The Vishay SS3P4L-M3/86A is a Schottky diodes, encapsulated in TO-277A (SMPC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 470mV @ 3A, separately. The highest operating temperature of the SS3P4L-M3/86A is -55°C to 150°C. It can deliver 3A average rectified current and 250μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 470mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 40V
Capacitance @ Vr, F 280pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package TO-277A (SMPC)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 030845-SS3P4L-M3/86A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SS3P4L-M3/86A
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
SS3P4L-M3/86A Price

SS3P4L-M3/86A Datasheet
SS3P4L-M3/86A Application

SS3P4L-M3/86A Replacement
SS3P4L-M3/86A Pdf

SS3P4L-M3/86A Pinout
SS3P4L-M3/86A Image

SS3P4L-M3/86A Picture
SS3P4L-M3/86A In Stock

SS3P4L-M3/86A Distributor
SS3P4L-M3/86A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 202MW SC70-3
3-V TO 6-V INPUT, 3-A OUTPUT SYNCHRONOUS-BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT™) | IC REG BUCK 1.2V 3A 20HTSSOP
178
Encoder and Decoder Pairs
100
TRANS NPN DARL 100V 2A TO-126
19
3-Terminal Filters for Signal Line and DC Power Line SMD
10482

Top Sellers