Search
Filters

SSC54

Part No :
SSC54
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 5A DO214AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,055 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 490mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AB, (SMC)
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 192831-SSC54
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
The Vishay SSC54 is a Schottky diodes, encapsulated in DO-214AB, (SMC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 490mV @ 5A, separately. The highest operating temperature of the SSC54 is -65°C to 150°C. It can deliver 5A average rectified current and 500μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 490mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AB, (SMC)
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 192831-SSC54
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SSC54
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
SSC54 Price

SSC54 Datasheet
SSC54 Application

SSC54 Replacement
SSC54 Pdf

SSC54 Pinout
SSC54 Image

SSC54 Picture
SSC54 In Stock

SSC54 Distributor
SSC54 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LOW-VOLTAGE 3-TO-8 LINE DECODER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
1400
FIXED IND 4.7UH 920MA 260 MOHM
450
16-BIT FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
45
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
21
IC OR CTRLR SRC SELECT 8TSSOP
3
2.0Amp. Surface Mount Schottky Barrier Diodes
39

Top Sellers