Search
Filters

STPS1150A

Part No : STPS1150A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 150V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
220+
$0.229
$50.380
555+
$0.181
$100.455
1,845+
$0.163
$300.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,550 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 150V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031485-STPS1150A
Family Name STPS1150A
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 57 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
FSS115 TRTB;  FSS115 HE3 TRTS;  CDBA1150-HF; 
The STMicroelectronics STPS1150A is a Schottky diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 150V and 820mV @ 1A, separately. The highest operating temperature of the STPS1150A is 175°C (Max). It can deliver 1A average rectified current and 1μA @ 150V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 150V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031485-STPS1150A
Family Name STPS1150A
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 57 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
FSS115 TRTB;  FSS115 HE3 TRTS;  CDBA1150-HF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS1150A
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
STPS1150A Price

STPS1150A Datasheet
STPS1150A Application

STPS1150A Replacement
STPS1150A Pdf

STPS1150A Pinout
STPS1150A Image

STPS1150A Picture
STPS1150A In Stock

STPS1150A Distributor
STPS1150A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 100V 215MA SOT23
279286
IC GATE NAND 4CH 2-INP 14-SOIC
139
IC DAC 24BIT 192KHZ W/VC 20TSSOP
159
Dual Micropower, 1.6V, Precision, Operational Amplifier with CMOS Input
30
IC SWITCH QUAD SPST 16SOIC
290
128K x 16 LOW VOLTAGE ULTRA LOW POWER CMOS STATIC RAM