Search
Filters

STPS160A

Part No : STPS160A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 60V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
355+
€0.122
€43.353
830+
€0.104
€86.370
1,285+
€0.101
€129.297
1,770+
€0.097
€172.009
2,275+
€0.095
€215.215
3,035+
€0.085
€258.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 238,087 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 670mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 60V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031494-STPS160A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Family Name STPS160A
Introduction Date August 31, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SS16_Q;  SS16_NL; SS16;  
The STMicroelectronics STPS160A is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 670mV @ 1A, separately. The highest operating temperature of the STPS160A is 150°C (Max). It can deliver 1A average rectified current and 4μA @ 60V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 670mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 60V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031494-STPS160A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Family Name STPS160A
Introduction Date August 31, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SS16_Q;  SS16_NL; SS16;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS160A
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
STPS160A Price

STPS160A Datasheet
STPS160A Application

STPS160A Replacement
STPS160A Pdf

STPS160A Pinout
STPS160A Image

STPS160A Picture
STPS160A In Stock

STPS160A Distributor
STPS160A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
NPN Epitaxial Silicon Transistor
3000
IC ADC 12BIT 3MSPS TSOT23-6
8
DS34C86T Quad CMOS Differential Line Receiver
127
Silicon epitaxial planar type
6195
FUSE BOARD MOUNT 5A 32VDC 0603
1950
Microwire BUS 4Kbit(256 x 16bit) EEPROM
116