Search
Filters

STPS1H100A

Part No : STPS1H100A
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
575+
$0.087
$50.025
1,550+
$0.071
$110.050
4,840+
$0.062
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 251,127 pieces can ship immediately
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 770mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 100V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031496-STPS1H100A
Family Name STPS1H100A
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
STPS1H100AY;   SS1H9/5AT; SS1H9;  
The STMicroelectronics STPS1H100A is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 770mV @ 1A, separately. The highest operating temperature of the STPS1H100A is 175°C (Max). It can deliver 1A average rectified current and 4μA @ 100V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 770mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 100V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031496-STPS1H100A
Family Name STPS1H100A
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
STPS1H100AY;   SS1H9/5AT; SS1H9;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS1H100A
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
STPS1H100A Price

STPS1H100A Datasheet
STPS1H100A Application

STPS1H100A Replacement
STPS1H100A Pdf

STPS1H100A Pinout
STPS1H100A Image

STPS1H100A Picture
STPS1H100A In Stock

STPS1H100A Distributor
STPS1H100A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 175KHZ RRO 8SOIC
120
IC ADC 10-BIT SER 38KSPS 20-SSOP
200
IC REG LDO 2.5V 0.75A 8SOIC
500
Ultrafast rectifier diode
46
MOSFET N-CH 200V 43A TO-220AB
420