Search
Filters

STPS3H100U

Part No : STPS3H100U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 3A SMBFLAT
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
360+
€0.120
€43.344
850+
€0.102
€86.258
1,305+
€0.099
€129.065
1,805+
€0.096
€172.305
2,340+
€0.092
€215.327
3,095+
€0.083
€258.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 55,039 pieces can ship immediately
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 840mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038305-STPS3H100U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Family Name STPS3H100U
Introduction Date January 15, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SK310BHM4;  SK310B-LT; SK310B-LT-TP; 
The STMicroelectronics STPS3H100U is a Schottky diodes, encapsulated in SMBflat Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 840mV @ 3A, separately. The highest operating temperature of the STPS3H100U is 175°C (Max). It can deliver 3A average rectified current and 1μA @ 100V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 840mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038305-STPS3H100U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Family Name STPS3H100U
Introduction Date January 15, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SK310BHM4;  SK310B-LT; SK310B-LT-TP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS3H100U
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
STPS3H100U Price

STPS3H100U Datasheet
STPS3H100U Application

STPS3H100U Replacement
STPS3H100U Pdf

STPS3H100U Pinout
STPS3H100U Image

STPS3H100U Picture
STPS3H100U In Stock

STPS3H100U Distributor
STPS3H100U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
ADJUSTABLE LED DRIVER WITH INTERNAL SWITCH IN TSOT23-5
1200
PROM Serial 64K-bit 5V 8-Pin PDIP
CLOCK DRIVER WITH 3-STATE OUTPUTS
94
IC TXRX RS232 120KBPS SD 16-SSOP
181