We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS5H100B-TR

Part No : STPS5H100B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.363
€45.338
295+
€0.307
€90.536
455+
€0.298
€135.545
625+
€0.289
€180.563
810+
€0.279
€225.990
1,080+
€0.251
€271.188
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,395 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 092165-STPS5H100B-TR
Family Name STPS5H100B
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBRD5100; SD5100S;  MBRD5H100T4G;  
The STMicroelectronics STPS5H100B-TR is a Schottky diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 730mV @ 5A, separately. The highest operating temperature of the STPS5H100B-TR is 175°C (Max). It can deliver 5A average rectified current and 3.5μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 092165-STPS5H100B-TR
Family Name STPS5H100B
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MBRD5100; SD5100S;  MBRD5H100T4G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS5H100B-TR
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
STPS5H100B-TR Price

STPS5H100B-TR Datasheet
STPS5H100B-TR Application

STPS5H100B-TR Replacement
STPS5H100B-TR Pdf

STPS5H100B-TR Pinout
STPS5H100B-TR Image

STPS5H100B-TR Picture
STPS5H100B-TR In Stock

STPS5H100B-TR Distributor
STPS5H100B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS PNP 45V 0.8A SOT-23
220
FIXED IND 15NH 350MA 410 MOHM
831
IC TOUCH SCREEN CNTRLLR 16TSSOP
456
HIGH SPEED-10 MBit/s LOGIC GATE OPTOCOUPLERS
300
IC REG CTLR DUAL POS ADJ 10MSOP
365
N-Channel 75-V (D-S) MOSFET
56
Digital Logic Isolation Line Receiver Switching Power Supply Feedback Control Transistor Invertor
680