We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STPS5H100B

Part No : STPS5H100B
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.743
€48.321
145+
€0.629
€91.220
225+
€0.610
€137.295
305+
€0.591
€180.347
395+
€0.572
€226.098
525+
€0.515
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 438 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037604-STPS5H100B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The STMicroelectronics STPS5H100B is a Schottky diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 730mV @ 5A, separately. The highest operating temperature of the STPS5H100B is 175°C (Max). It can deliver 5A average rectified current and 3.5μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037604-STPS5H100B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS5H100B
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
STPS5H100B Price

STPS5H100B Datasheet
STPS5H100B Application

STPS5H100B Replacement
STPS5H100B Pdf

STPS5H100B Pinout
STPS5H100B Image

STPS5H100B Picture
STPS5H100B In Stock

STPS5H100B Distributor
STPS5H100B Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
FPGA Configuration EEPROM Memory
115
32K I2C™ Serial EEPROM | IC EEPROM 32K I2C 400KHZ 8TDFN
54
Power Inductors - Shielded
50
20V N-CHANNEL Enhancement Mode MOSFET
168
Quad Digital Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC
1
Shielded Power Inductors - MSS6122
1000
Low-Noise, Very Low Drift, Precision Voltage Reference
63